BLDC MOTOR, 60W, 4000RPM, 20.53IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:20.53in-oz; Power Rating:60W; Motor Size:56.2mm; External Length:55.5mm; Product Range:BL23 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 42AJ7896 |
| Product Name | Bldc Motor, 60W, 4000Rpm, 20.53In-Oz; Dc Motor Type Lin Engineering |