Lin Engineering, Inc. Motors - AC, DC BL23E22-01D-06RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 60W Incremental 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 60W Incremental 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL23E22-01D-06RO-ND - DigiKey
Thief River Falls, MN, United States
Brushless (BLDC) DC Motor Standard 4000 RPM 60W Incremental 24VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 60W Incremental 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL23E22-01D-06RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0804 HP
Continuous Torque 1.3 In-lbs (1.48 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Frameless Brushless DC (BLDC) Motor - DIP30-07-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.8 In-lbs (0.9694 kg-cm)
View Details
Foot Massager DC Motor - PT-4025100 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 100.0 VDC
Output Power 0.0670 HP
View Details
Brushed Motors - MMP S27-411H-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 7.7 amps
View Details