Lin Engineering, Inc. Motors - AC, DC BL23E22-01-RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 60W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 60W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL23E22-01-RO-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-BL23E22-01-RO-ND
Motors - AC, DC 2090-BL23E22-01-RO-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 60W 24VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 60W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL23E22-01-RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0804 HP
Continuous Torque 1.3 In-lbs (1.48 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BRS-550SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
DC Motors - 8814490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gearbox Ratio 100 : 1
Units Metric
View Details
636 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-S51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.375 inch (9.5 mm)
Shaft Orientation Single-ended
Length 5.10 inch (130 mm)
View Details
With High Speed Micro Motor - YHD-R280 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.8600 amps
View Details