Lin Engineering, Inc. Motors - AC, DC BL17E40-02D-03RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 90W Incremental 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 90W Incremental 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL17E40-02D-03RO-ND - DigiKey
Thief River Falls, MN, United States
Brushless (BLDC) DC Motor Standard 4000 RPM 90W Incremental 48VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 90W Incremental 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL17E40-02D-03RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.1206 HP
Continuous Torque 1.9 In-lbs (2.19 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L1722N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Output Power 0.0165 HP
View Details
Automotive Tailgate DC Motor - PT.2130012-3101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
2900 and 4900 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-130SM-14230 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.0 to 8.0 VDC
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details