Lin Engineering, Inc. Bldc Motor, 4000Rpm, 90W, 0.215N-M, 48V; Dc Motor Type Lin Engineering BL17E40-02D-03RO

Description
BLDC MOTOR, 4000RPM, 90W, 0.215N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:0.215N-m; Power Rating:90W; Motor Size:42mm; External Length:101mm; Product Range:BL17 Series
Datasheet
Description
BLDC MOTOR, 4000RPM, 90W, 0.215N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:0.215N-m; Power Rating:90W; Motor Size:42mm; External Length:101mm; Product Range:BL17 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bldc Motor, 4000Rpm, 90W, 0.215N-M, 48V; Dc Motor Type Lin Engineering - 69AJ7627 - Newark, An Avnet Company
Chicago, IL, United States
Bldc Motor, 4000Rpm, 90W, 0.215N-M, 48V; Dc Motor Type Lin Engineering
69AJ7627
Bldc Motor, 4000Rpm, 90W, 0.215N-M, 48V; Dc Motor Type Lin Engineering 69AJ7627
BLDC MOTOR, 4000RPM, 90W, 0.215N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:0.215N-m; Power Rating:90W; Motor Size:42mm; External Length:101mm; Product Range:BL17 Series

BLDC MOTOR, 4000RPM, 90W, 0.215N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:0.215N-m; Power Rating:90W; Motor Size:42mm; External Length:101mm; Product Range:BL17 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Downhole Motors
Product Number 69AJ7627
Product Name Bldc Motor, 4000Rpm, 90W, 0.215N-M, 48V; Dc Motor Type Lin Engineering
Unlock Full Specs
to access all available technical data

Similar Products