The BLDC Motor, part number 42AJ7893, is a brushless DC motor with a rated power of 90 Watts and a maximum rotational speed of 4000 RPM. It delivers a rated torque of 30.45 oz-in (0.215 N-m) and can achieve a peak torque of 60.9 oz-in (0.43 N-m). The motor operates at a rated voltage of 48 VDC and draws a rated current of 2.4 Amps, with a peak current of 4.8 Amps. The motor features a Hall Effect angle of 120° and has a radial play of 0.002 in (0.05 mm) and an end play of 0.003 in (0.08 mm). It is designed to withstand a maximum radial force of 0.394 in (10.00 mm) at 3.37 lbs (1.53 kg) and a maximum axial force of 2.25 lbs (1.02 kg). The insulation class is rated as Class B, with a dielectric strength of 500 VDC for one minute and an insulation resistance of a minimum of 100 Ω at 500 VDC. The motor operates effectively in ambient temperatures ranging from -20°C to 50°C and can be stored in temperatures from -20°C to 100°C, with a humidity range of 85% (non-condensing). The motor weighs 1.83 lbs (0.83 kg) and has a rotor inertia of 0.79 oz-in². It is suitable for applications requiring precise control and high efficiency.
BLDC MOTOR, 90W, 4000RPM, 30.45IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:30.45in-oz; Power Rating:90W; Motor Size:42mm; External Length:101mm; Product Range:BL17 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 42AJ7893 |
| Product Name | Bldc Motor, 90W, 4000Rpm, 30.45In-Oz; Dc Motor Type Lin Engineering |