BLDC MOTOR, 90W, 4000RPM, 30.45IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:30.45in-oz; Power Rating:90W; Motor Size:42mm; External Length:101mm; Product Range:BL17 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 42AJ7892 |
| Product Name | Bldc Motor, 90W, 4000Rpm, 30.45In-Oz; Dc Motor Type Lin Engineering |