Brushless (BLDC) DC Motor Standard 4000 RPM 90W 48VDC
| DigiKey | |
|---|---|
| Product Category | DC Motors |
| Product Number | 2090-BL17E40-02-RO-ND |
| Product Name | Motors - AC, DC |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Output Power | 0.1206 HP |
| Continuous Torque | 1.9 In-lbs (2.19 kg-cm) |