Lin Engineering, Inc. Motors - AC, DC BL17E40-01-RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 90W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 90W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL17E40-01-RO-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-BL17E40-01-RO-ND
Motors - AC, DC 2090-BL17E40-01-RO-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 90W 24VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 90W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL17E40-01-RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1206 HP
Continuous Torque 1.9 In-lbs (2.19 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Housed Brushless DC (BLDC) Motor - DIH11-19-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.2 In-lbs (0.2551 kg-cm)
View Details
Coreless Motor - PCL.1432006-1101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
Output Power 0.0177 HP
View Details
Brushed Motors - MMP D22-376A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details