BLDC MOTOR, 60W, 4000RPM, 203.92IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:203.92in-oz; Power Rating:60W; Motor Size:42mm; External Length:71mm; Product Range:BL17 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 42AJ7888 |
| Product Name | Bldc Motor, 60W, 4000Rpm, 203.92In-Oz; Dc Motor Type Lin Engineering |