Brushless (BLDC) DC Motor Standard 4000 RPM 60W 48VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 2090-BL17E28-02-RO-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Output Power | 0.0804 HP |