Brushless (BLDC) DC Motor Standard 4000 RPM 60W 24VDC
| DigiKey | |
|---|---|
| Product Category | DC Motors |
| Product Number | 2090-BL17E28-01-RO-ND |
| Product Name | Motors - AC, DC |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Output Power | 0.0804 HP |
| Continuous Torque | 12.7 In-lbs (14.7 kg-cm) |