Lin Engineering, Inc. Bldc Motor, 5000Rpm, 30W, 0.072N-M, 48V; Dc Motor Type Lin Engineering BL17E19-02D-03RO

Description
BLDC MOTOR, 5000RPM, 30W, 0.072N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:5000rpm; Torque Max:0.072N-m; Power Rating:30W; Motor Size:42mm; External Length:46mm; Product Range:BL17 Series
Datasheet
Description
BLDC MOTOR, 5000RPM, 30W, 0.072N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:5000rpm; Torque Max:0.072N-m; Power Rating:30W; Motor Size:42mm; External Length:46mm; Product Range:BL17 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bldc Motor, 5000Rpm, 30W, 0.072N-M, 48V; Dc Motor Type Lin Engineering - 69AJ7623 - Newark, An Avnet Company
Chicago, IL, United States
Bldc Motor, 5000Rpm, 30W, 0.072N-M, 48V; Dc Motor Type Lin Engineering
69AJ7623
Bldc Motor, 5000Rpm, 30W, 0.072N-M, 48V; Dc Motor Type Lin Engineering 69AJ7623
BLDC MOTOR, 5000RPM, 30W, 0.072N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:5000rpm; Torque Max:0.072N-m; Power Rating:30W; Motor Size:42mm; External Length:46mm; Product Range:BL17 Series

BLDC MOTOR, 5000RPM, 30W, 0.072N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:5000rpm; Torque Max:0.072N-m; Power Rating:30W; Motor Size:42mm; External Length:46mm; Product Range:BL17 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Downhole Motors
Product Number 69AJ7623
Product Name Bldc Motor, 5000Rpm, 30W, 0.072N-M, 48V; Dc Motor Type Lin Engineering
Unlock Full Specs
to access all available technical data

Similar Products