Lin Engineering, Inc. Motors - AC, DC BL17E19-02D-03RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 30W Incremental 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 30W Incremental 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL17E19-02D-03RO-ND - DigiKey
Thief River Falls, MN, United States
Brushless (BLDC) DC Motor Standard 4000 RPM 30W Incremental 48VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 30W Incremental 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL17E19-02D-03RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.0402 HP
Continuous Torque 0.6 In-lbs (0.7351 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3023 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2500 HP
View Details
Brushless DC Motor - 57BYA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V; 72V
DC Voltage Range 12.0 to 80.0 VDC
View Details
17DCT Athlonix - Graphite Brush DC Motor - 17DCT 26G1/G2 208P - Portescap
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details