Lin Engineering, Inc. Motors - AC, DC BL17E19-02-RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 30W 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 30W 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL17E19-02-RO-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-BL17E19-02-RO-ND
Motors - AC, DC 2090-BL17E19-02-RO-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 30W 48VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 30W 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL17E19-02-RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.0402 HP
Continuous Torque 0.6 In-lbs (0.7351 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A12B-35 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
View Details
DC Right Angle Gearmotor - MobilePower™ MP24 - ElectroCraft
Specs
Commutation Brushless
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
7300 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-395SA-2455 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 8.0 to 15.0 VDC
View Details
FRAMELESS MOTOR - 85FSP23-D25646-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 32.43 in-oz/amp (229 mN-m/amp)
Output Power 0.6165 HP
View Details