Lin Engineering, Inc. Motors - AC, DC BL17E19-01D-03RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 30W Incremental 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 30W Incremental 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL17E19-01D-03RO-ND - DigiKey
Thief River Falls, MN, United States
Brushless (BLDC) DC Motor Standard 4000 RPM 30W Incremental 24VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 30W Incremental 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL17E19-01D-03RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0402 HP
Continuous Torque 0.6 In-lbs (0.7351 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Housed Brushless DC (BLDC) Motor - DIH18-14-BBNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details
High Torque Parking Gate Barrier Gate DC Motor - PT5250024 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless Motors - MMP BL58-412E-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 10.3 amps
View Details