Lin Engineering, Inc. Motors - AC, DC BL17E19-01-RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 30W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 30W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL17E19-01-RO-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-BL17E19-01-RO-ND
Motors - AC, DC 2090-BL17E19-01-RO-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 30W 24VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 30W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL17E19-01-RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0402 HP
Continuous Torque 0.6 In-lbs (0.7351 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII14-60-000A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details
PTRS-555SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-555SA-31145 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 10.0 to 18.0 VDC
Output Power 0.0140 HP
View Details
AMT Motor - PT3250012 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
PM60 220V 3000 RPM - 775171 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 75.05 in-oz/amp (530 mN-m/amp)
View Details