BLDC MOTOR, 30W, 4000RPM, 10.2IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:4000rpm; Torque Max:10.2in-oz; Power Rating:30W; Motor Size:42mm; External Length:47mm; Product Range:BL17 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 42AJ7882 |
| Product Name | Bldc Motor, 30W, 4000Rpm, 10.2In-Oz; Dc Motor Type Lin Engineering |