BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:31in-oz; Current Rating:6.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 41T5559 |
| Product Name | Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering |