Lin Engineering, Inc. Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering BL17B32-02D-05RO

Description
BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:31in-oz; Current Rating:6.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:82mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:31in-oz; Current Rating:6.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:82mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering - 41T5558 - Newark, An Avnet Company
Chicago, IL, United States
Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering
41T5558
Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering 41T5558
BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:31in-oz; Current Rating:6.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:82mm; Product Range:- RoHS Compliant: Yes

BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:31in-oz; Current Rating:6.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:82mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 41T5558
Product Name Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering
Continuous Current 6.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series DM0620 Two phase with Disc Magnet 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.0800 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DSMH Series Hybrid Stepping Motor - DSM4248H-x8085 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 68 In-oz (48 N-cm)
Step Angle 1.80 degrees
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details