BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:31in-oz; Current Rating:-; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 41T5557 |
| Product Name | Brushless Motor; Stepper Motor Type Lin Engineering |