Lin Engineering, Inc. Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering BL17B17-03D-09RO

Description
BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Inductance:2mHRoHS Compliant: Yes
Datasheet
Description
BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Inductance:2mHRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering - 41T5556 - Newark, An Avnet Company
Chicago, IL, United States
Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering
41T5556
Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering 41T5556
BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Inductance:2mHRoHS Compliant: Yes

BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Inductance:2mHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 41T5556
Product Name Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering
Continuous Current 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1816685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 113 In-oz (80 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Servo motor - EMMS-AS-55-MK-LS-RRB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 113 In-oz (80 N-cm)
Continuous Current 1.19 amps
View Details
 - PST.57HB3220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details