BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Inductance:2mHRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 41T5556 |
| Product Name | Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering |