Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 4.5A; Stepper Motor Type Lin Engineering 8718S-05D-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 4.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:310in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 4.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:310in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Stepper Motor, Bipolar, 1 Phase, 4.5A, part number 34R6129, features a step angle of 1.8° and is designed for high torque applications. It operates at a maximum voltage of 48VDC and has a current rating of 4.5A. The motor is constructed with a robust design suitable for various applications and is compliant with RoHS standards. It has a dual shaft configuration and is equipped with four wires for connectivity. The maximum holding torque is rated at 310 in-oz, making it suitable for tasks requiring precise control and positioning. This motor is part of a series that can be customized for specific requirements, including torque and efficiency.

Datasheet Summary
Powered by GS/AI

The Stepper Motor, Bipolar, 1 Phase, 4.5A, part number 34R6129, features a step angle of 1.8° and is designed for high torque applications. It operates at a maximum voltage of 48VDC and has a current rating of 4.5A. The motor is constructed with a robust design suitable for various applications and is compliant with RoHS standards. It has a dual shaft configuration and is equipped with four wires for connectivity. The maximum holding torque is rated at 310 in-oz, making it suitable for tasks requiring precise control and positioning. This motor is part of a series that can be customized for specific requirements, including torque and efficiency.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 4.5A; Stepper Motor Type Lin Engineering - 34R6129 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 4.5A; Stepper Motor Type Lin Engineering
34R6129
Stepper Motor, Bipolar, 1 Phase, 4.5A; Stepper Motor Type Lin Engineering 34R6129
STEPPER MOTOR, BIPOLAR, 1 PHASE, 4.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:310in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 4.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:310in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 34R6129
Product Name Stepper Motor, Bipolar, 1 Phase, 4.5A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1016-ND - DigiKey
Specs
DC Voltage Range 5.0 VDC
Holding Torque 28 In-oz (19 N-cm)
Step Angle 7.50 degrees
View Details
Stepper Motor - Hansen Series 119-4 Size 19 Step Gear Motor (2
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
Rotor Inertia 4.04E-7 oz-in-sec² (2.85E-6 kg-cm²)
View Details
 - PST.35HB3011-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.1 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details