Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 8718M-16RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:615in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:6; External Length:-; Shaft Diameter:12.7mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:615in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:6; External Length:-; Shaft Diameter:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 16M4206 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
16M4206
Stepper Motor; Stepper Motor Type Lin Engineering 16M4206
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:615in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:6; External Length:-; Shaft Diameter:12.7mm RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:615in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:6; External Length:-; Shaft Diameter:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 16M4206
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1805285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 177 In-oz (125 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Stepper Motor - 57HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 11.2 VDC
Number of Leads 4 to 8 #
View Details
 - PST.28HB1607-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.7000 amps
Rotor Inertia 1.20E-4 oz-in-sec² (8.50E-4 kg-cm²)
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
Rotor Inertia 2.76E-5 oz-in-sec² (1.95E-4 kg-cm²)
View Details