STEPPER MOTOR, BIPOLAR, 1 PHASE, 4.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:615in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 34R6128 |
| Product Name | Stepper Motor, Bipolar, 1 Phase, 4.5A; Stepper Motor Type Lin Engineering |