STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:920in-oz; Current Rating:5.5A; Voltage Rating Max:48VDC; No. of Wires:6; External Length:-; Shaft Diameter:12.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 16M4205 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |