STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.1N-m; Current Rating:1.4A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 55M4013 |
| Product Name | Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering |