Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 2A; Stepper Motor Type Lin Engineering 8718L-02D-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:920in-oz; Current Rating:2A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:920in-oz; Current Rating:2A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 2A; Stepper Motor Type Lin Engineering - 34R6126 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 2A; Stepper Motor Type Lin Engineering
34R6126
Stepper Motor, Bipolar, 1 Phase, 2A; Stepper Motor Type Lin Engineering 34R6126
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:920in-oz; Current Rating:2A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 2A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:920in-oz; Current Rating:2A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 34R6126
Product Name Stepper Motor, Bipolar, 1 Phase, 2A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMME-AS-60-M-LS-AMXB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Continuous Current 1.5 amps
View Details
Stepper Motor - TorquePower™ Plus TPP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 25.3 VDC
Current per Phase 3 amps
View Details
P430 Disc Magnet High Speed Step Motor - P430 258 005 01 (parallel) - Portescap
Specs
Holding Torque 8 In-oz (6 N-cm)
Step Angle 3.60 degrees
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Stepper Motors Series AM1524 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.4500 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
View Details