Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 5818X-03S-RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.1N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:44.2mm; Shaft Length:20.5mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.1N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:44.2mm; Shaft Length:20.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 84R6128 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
84R6128
Stepper Motor; Stepper Motor Type Lin Engineering 84R6128
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.1N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:44.2mm; Shaft Length:20.5mm RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.1N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:44.2mm; Shaft Length:20.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 84R6128
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 1.4 amps
Continuous Torque 9.7 In-lbs (11.22 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
Rotor Inertia 4.94E-4 oz-in-sec² (0.0035 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motors - 1805286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 177 In-oz (125 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2030H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details