STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.1N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:44.2mm; Shaft Length:20.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 84R6128 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |