Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 5818L-04S-RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.16N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:66mm; Shaft Diameter:6.35mmRoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.16N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:66mm; Shaft Diameter:6.35mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 84R6124 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
84R6124
Stepper Motor; Stepper Motor Type Lin Engineering 84R6124
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.16N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:66mm; Shaft Diameter:6.35mmRoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.16N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:66mm; Shaft Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 84R6124
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 1.4 amps
Continuous Torque 19.1 In-lbs (22.04 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMME-AS-60-S-LS-ASB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Continuous Current 0.8000 amps
View Details
212 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 3.29 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motors Series AM1020 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.2500 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
 - PST.35HB1504-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4000 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details