STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100.8in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:44.2mm; NEMA Size:23RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 16M4204 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |