Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 5718X-01PRO

Description
STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100.8in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:44.2mm; NEMA Size:23RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100.8in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:44.2mm; NEMA Size:23RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 16M4204 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
16M4204
Stepper Motor; Stepper Motor Type Lin Engineering 16M4204
STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100.8in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:44.2mm; NEMA Size:23RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100.8in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:44.2mm; NEMA Size:23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 16M4204
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2.8 amps
Continuous Torque 6.3 In-lbs (7.26 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 28HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 14.4 VDC
Number of Leads 4 to 6 #
View Details
Stepper Motors - 5350423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details