Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 700Ma; Stepper Motor Type Lin Engineering 5718X-01PD-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 700mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100in-oz; Current Rating:700mA; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 700mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100in-oz; Current Rating:700mA; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 700Ma; Stepper Motor Type Lin Engineering - 34R5883 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 700Ma; Stepper Motor Type Lin Engineering
34R5883
Stepper Motor, Bipolar, 1 Phase, 700Ma; Stepper Motor Type Lin Engineering 34R5883
STEPPER MOTOR, BIPOLAR, 1 PHASE, 700mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100in-oz; Current Rating:700mA; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 700mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100in-oz; Current Rating:700mA; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 34R5883
Product Name Stepper Motor, Bipolar, 1 Phase, 700Ma; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details
 - PST.28HB2506-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
Rotor Inertia 1.84E-4 oz-in-sec² (0.0013 kg-cm²)
View Details
Servo motor - EMMS-AS-140-L-HV-RMB - Festo Corporation
Specs
Holding Torque 2549 In-oz (1800 N-cm)
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM4234H-14150 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 30 In-oz (21 N-cm)
Step Angle 1.80 degrees
View Details