Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 5718X-01PD-19RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:44.2mm; Inductance:1.4mHRoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:44.2mm; Inductance:1.4mHRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 79R1408 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
79R1408
Stepper Motor; Stepper Motor Type Lin Engineering 79R1408
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:44.2mm; Inductance:1.4mHRoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:44.2mm; Inductance:1.4mHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 79R1408
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2.8 amps
Continuous Torque 6.2 In-lbs (7.21 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
Rotor Inertia 9.77E-4 oz-in-sec² (0.0069 kg-cm²)
View Details
 - PST.60HB3220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Servo motor - EMMS-AS-55-MK-HS-TM - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 0.8000 amps
Continuous Torque 6.0 In-lbs (6.94 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM8680H-18275 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 637 In-oz (450 N-cm)
Step Angle 1.80 degrees
View Details