The Lin Engineering stepper motor, part number 16M4203, is a hybrid, single shaft motor with a NEMA size of 23. It features a step angle of 1.8 degrees and a maximum torque of 182 in-oz. The motor has a current rating of 2.8 A and a maximum voltage rating of 75 VDC. It is designed with a bipolar coil type and has four wires for connection. The external length of the motor is 56.4 mm, and it is compliant with RoHS standards. This motor is suitable for applications requiring precise control and high torque output.
STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:182in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:56.4mm; NEMA Size:23 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 16M4203 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |