Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 5718M-05PRO

Description
STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:182in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:56.4mm; NEMA Size:23 RoHS Compliant: Yes
Description
STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:182in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:56.4mm; NEMA Size:23 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lin Engineering stepper motor, part number 16M4203, is a hybrid type with a single shaft design and a NEMA size of 23. It features a step angle of 1.8 degrees and a maximum torque of 182 in-oz. The motor has a current rating of 2.8 A and a maximum voltage rating of 75 VDC. It is equipped with four wires for connection and has an external length of 56.4 mm. This product is RoHS compliant, making it suitable for environmentally conscious applications. The motor is designed for precise control in various engineering projects, particularly where accurate positioning is required.

Datasheet Summary
Powered by GS/AI

The Lin Engineering stepper motor, part number 16M4203, is a hybrid type with a single shaft design and a NEMA size of 23. It features a step angle of 1.8 degrees and a maximum torque of 182 in-oz. The motor has a current rating of 2.8 A and a maximum voltage rating of 75 VDC. It is equipped with four wires for connection and has an external length of 56.4 mm. This product is RoHS compliant, making it suitable for environmentally conscious applications. The motor is designed for precise control in various engineering projects, particularly where accurate positioning is required.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 16M4203 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
16M4203
Stepper Motor; Stepper Motor Type Lin Engineering 16M4203
STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:182in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:56.4mm; NEMA Size:23 RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:182in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:56.4mm; NEMA Size:23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 16M4203
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2.8 amps
Continuous Torque 11.4 In-lbs (13.12 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 5350502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 178 In-oz (126 N-cm)
Step Angle 0.90 degrees
Units Metric
View Details
Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PST.28HB2512-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Rotor Inertia 1.84E-4 oz-in-sec² (0.0013 kg-cm²)
View Details
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Units Metric
View Details