The Stepper Motor, Bipolar, 1 Phase, 2.8A, part number 34R5882, is a hybrid dual shaft motor with a size of 57.2 mm. It features a step angle of 1.8 degrees and a maximum holding torque of 173 in-oz. The motor operates at a current rating of 2.8A and has a maximum voltage rating of 75VDC. It is equipped with four wires and has an inductance of 2.5 mH. This motor is RoHS compliant, making it suitable for environmentally conscious applications. The specifications indicate that it is designed for high torque applications, and it may be customized for various performance needs.
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; Inductance:2.5mHRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 34R5882 |
| Product Name | Stepper Motor, Bipolar, 1 Phase, 2.8A; Stepper Motor Type Lin Engineering |