STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:130in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:56.4mm; Inductance:2.5mHRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 79R1407 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |