Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 5718M-05PD-24RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:130in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:56.4mm; Inductance:2.5mHRoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:130in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:56.4mm; Inductance:2.5mHRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 79R1407 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
79R1407
Stepper Motor; Stepper Motor Type Lin Engineering 79R1407
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:130in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:56.4mm; Inductance:2.5mHRoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:130in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:56.4mm; Inductance:2.5mHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 79R1407
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2.8 amps
Continuous Torque 8.1 In-lbs (9.37 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-140-SK-HS-RS - Festo Corporation
Specs
Continuous Current 4.4 amps
Continuous Torque 84.5 In-lbs (97.45 kg-cm)
Rotor Inertia 1.16 oz-in-sec² (8.19 kg-cm²)
View Details
Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 5 : 1
View Details
DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details
 - PST.60HB3245-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 4.5 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details