STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.4A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:1.4A; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 34R5881 |
| Product Name | Stepper Motor, Bipolar, 1 Phase, 1.4A; Stepper Motor Type Lin Engineering |