Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 1.4A; Stepper Motor Type Lin Engineering 5718M-04PD-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.4A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:1.4A; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.4A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:1.4A; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 1.4A; Stepper Motor Type Lin Engineering - 34R5881 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 1.4A; Stepper Motor Type Lin Engineering
34R5881
Stepper Motor, Bipolar, 1 Phase, 1.4A; Stepper Motor Type Lin Engineering 34R5881
STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.4A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:1.4A; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.4A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:1.4A; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 34R5881
Product Name Stepper Motor, Bipolar, 1 Phase, 1.4A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1805280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 41 In-oz (29 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Stepper Motor - 42HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 8.4 VDC
Number of Leads 4 to 8 #
View Details
 - PST.57HB5212-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Rotor Inertia 0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details