STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.1A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.1A; Voltage Rating Max:75VDC; No. of Wires:4; Inductance:7mH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 34R5880 |
| Product Name | Stepper Motor, Bipolar, 1 Phase, 2.1A; Stepper Motor Type Lin Engineering |