Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 2.1A; Stepper Motor Type Lin Engineering 5718L-03SD-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.1A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.1A; Voltage Rating Max:75VDC; No. of Wires:4; Inductance:7mH RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.1A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.1A; Voltage Rating Max:75VDC; No. of Wires:4; Inductance:7mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 2.1A; Stepper Motor Type Lin Engineering - 34R5880 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 2.1A; Stepper Motor Type Lin Engineering
34R5880
Stepper Motor, Bipolar, 1 Phase, 2.1A; Stepper Motor Type Lin Engineering 34R5880
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.1A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.1A; Voltage Rating Max:75VDC; No. of Wires:4; Inductance:7mH RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.1A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.1A; Voltage Rating Max:75VDC; No. of Wires:4; Inductance:7mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 34R5880
Product Name Stepper Motor, Bipolar, 1 Phase, 2.1A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMME-AS-80-S-LS-AMX - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 2.6 amps
Continuous Torque 21.2 In-lbs (24.49 kg-cm)
View Details
Stepper Motors - 1805282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.250 inch (6.4 mm)
View Details
636 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 4.17 amps
Step Angle 1.80 degrees
Shaft Size 0.375 inch (9.5 mm)
View Details
Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details