Lin Engineering, Inc. Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 5718L-03S

Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:2.1A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:78.7mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:2.1A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:78.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering - 11N8451 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
11N8451
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 11N8451
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:2.1A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:78.7mm RoHS Compliant: Yes

STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:2.1A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:78.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 11N8451
Product Name Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2.1 amps
Continuous Torque 18.4 In-lbs (21.22 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PM42L-048-03H Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Holding Torque 65 to 100 In-oz (46 to 71 N-cm)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
P532 EN Disc Magnet High Speed Step Motor - P532 0.7 150 HEDS 5540 A11 (parallel) - Portescap
Specs
Holding Torque 29 In-oz (20 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.8 In-lbs (2.09 kg-cm)
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
Rotor Inertia 7.22E-5 oz-in-sec² (5.10E-4 kg-cm²)
View Details