Lin Engineering, Inc. Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 5618M-06

Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:57.2mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.59N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:57.2mm; Product Range:-RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:57.2mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.59N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:57.2mm; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering - 45M5740 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
45M5740
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 45M5740
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:57.2mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.59N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:57.2mm; Product Range:-RoHS Compliant: Yes

STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:57.2mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.59N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:57.2mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 45M5740
Product Name Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Continuous Torque 5.2 In-lbs (6.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 2835416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 58 In-oz (41 N-cm)
Step Angle 1.80 degrees
Continuous Current 0.8000 amps
View Details
Stepper Motor - 86HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.4 VDC
Number of Leads 4 to 8 #
View Details
 - PST.35HB3004-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4000 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details