Lin Engineering, Inc. Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 5609M-01

Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:57.2mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.69N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:55.9mm; Product Range:-RoHS Compliant: Yes
Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:57.2mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.69N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:55.9mm; Product Range:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lin Engineering 45M5741 is a 2-phase stepper motor with a step angle of 0.9 degrees, designed for high precision and resolution applications. It features a unipolar coil type and has a maximum holding torque of 0.69 N-m (98 oz-in) with a rated current of 1.2 A. The motor operates at a maximum voltage of 24 VDC and has six wires for connection. With a weight of 1.20 lbs and dimensions of 55.9 mm in length, this motor is suitable for various applications requiring reliable performance. Customization options are available for maximum torque, cables, shafts, and drivers, allowing for flexibility in design and integration.

Datasheet Summary
Powered by GS/AI

The Lin Engineering 45M5741 is a 2-phase stepper motor with a step angle of 0.9 degrees, designed for high precision and resolution applications. It features a unipolar coil type and has a maximum holding torque of 0.69 N-m (98 oz-in) with a rated current of 1.2 A. The motor operates at a maximum voltage of 24 VDC and has six wires for connection. With a weight of 1.20 lbs and dimensions of 55.9 mm in length, this motor is suitable for various applications requiring reliable performance. Customization options are available for maximum torque, cables, shafts, and drivers, allowing for flexibility in design and integration.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering - 45M5741 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
45M5741
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 45M5741
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:57.2mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.69N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:55.9mm; Product Range:-RoHS Compliant: Yes

STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:57.2mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.69N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:55.9mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 45M5741
Product Name Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Continuous Current 1.2 amps
Continuous Torque 6.1 In-lbs (7.04 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-100-M-HS-RM - Festo Corporation
Specs
Continuous Current 3.4 amps
Continuous Torque 50.4 In-lbs (58.06 kg-cm)
Rotor Inertia 0.6697 oz-in-sec² (4.73 kg-cm²)
View Details
Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 12.5 In-lbs (14.41 kg-cm)
View Details
Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0092 oz-in-sec² (0.0650 kg-cm²)
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details