The Lin Engineering 2 Phase Stepper Motor, part number 45M5741, features a step angle of 0.9° and is designed for high precision and resolution applications. It has a unipolar coil type and a maximum holding torque of 0.69 N-m. The motor operates at a rated current of 1.2 A and a maximum voltage of 24 VDC. It is equipped with six wires and has an external length of 55.9 mm. The motor is RoHS compliant, ensuring it meets environmental standards. Customization options are available for maximum torque, cables, shafts, and drivers, making it adaptable for various engineering projects.
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:57.2mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.69N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:55.9mm; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 45M5741 |
| Product Name | Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering |