STEPPER MOTOR, 1A, 0.43NM, 1.35" X 1.67"; Stepper Motor Type:Single Shaft; Motor Size:42.42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.43N-m; Current Rating:1A; Voltage Rating Max:-; No. of Wires:4; External Length:1.35"
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 55Y7971 |
| Product Name | Stepper Motor, 1A, 0.43Nm, 1.35 X 1.67; Stepper Motor Type Lin Engineering |